Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 39.2ohms 1% CRCW120639R2FKTB

Description
Thick Film Resistors - SMD 1/4watt 39.2ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 39.2ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 39.2ohms 1% - CRCW120639R2FKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 39.2ohms 1%
CRCW120639R2FKTB
Thick Film Resistors - SMD 1/4watt 39.2ohms 1% CRCW120639R2FKTB
Thick Film Resistors - SMD 1/4watt 39.2ohms 1%

Thick Film Resistors - SMD 1/4watt 39.2ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120639R2FKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120639R2FKTB-ND
Chip Resistor - Surface Mount CRCW120639R2FKTB-ND
39.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 39.2 1% 100 Rt5 Rohs Compliant Vishay - 49P2649 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 39.2 1% 100 Rt5 Rohs Compliant Vishay
49P2649
Crcw1206 39.2 1% 100 Rt5 Rohs Compliant Vishay 49P2649
CRCW1206 39.2 1% 100 RT5 ROHS COMPLIANT: NO

CRCW1206 39.2 1% 100 RT5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120639R2FKTB CRCW120639R2FKTB-ND 49P2649
Product Name Thick Film Resistors - SMD 1/4watt 39.2ohms 1% Chip Resistor - Surface Mount Crcw1206 39.2 1% 100 Rt5 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details