Vishay Precision Group Chip Resistor - Surface Mount CRCW120639R2FKEA

Description
39.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
39.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 53K2339, features a resistance value of 39.2 ohms with a tolerance of ±1%. It has a power rating of 0.25W and is packaged in a 1206 case size (3216 metric). This resistor is designed for general-purpose applications and is RoHS compliant. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. The resistor is compatible with both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 53K2339, features a resistance value of 39.2 ohms with a tolerance of ±1%. It has a power rating of 0.25W and is packaged in a 1206 case size (3216 metric). This resistor is designed for general-purpose applications and is RoHS compliant. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. It offers stability with a resistance change of OîR/R = 1% over 1000 hours at 70°C. The resistor is compatible with both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-39.2FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2FCT-ND
Chip Resistor - Surface Mount 541-39.2FCT-ND
39.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2FTR-ND
Chip Resistor - Surface Mount 541-39.2FTR-ND
39.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2FDKR-ND
Chip Resistor - Surface Mount 541-39.2FDKR-ND
39.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 39.2 OHM 1/4W 1% 1206 SMD - CRCW120639R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/4W 1% 1206 SMD
CRCW120639R2FKEA
RES 39.2 OHM 1/4W 1% 1206 SMD CRCW120639R2FKEA
RES 39.2ohm 1/4W 1% 1206 SMD

RES 39.2ohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 39R2, 1%, 0.25W, 1206; Resistance Vishay - 42K5029 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.25W, 1206; Resistance Vishay
42K5029
Res, Thick Film, 39R2, 1%, 0.25W, 1206; Resistance Vishay 42K5029
RES, THICK FILM, 39R2, 1%, 0.25W, 1206; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 39R2, 1%, 0.25W, 1206; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39R2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2339 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R2, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2339
Res, Thick Film, 39R2, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2339
RES, THICK FILM, 39R2, 1%, 0.25W, 1206, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39R2, 1%, 0.25W, 1206, REEL; Resistance:39.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120639R2FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120639R2FKEA
Chip Resistor - Surface Mount CRCW120639R2FKEA
RES SMD 39.2 OHM 1% 1/4W 1206

RES SMD 39.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-39.2FCT-ND CRCW120639R2FKEA 42K5029 53K2339 CRCW120639R2FKEA
Product Name Chip Resistor - Surface Mount RES 39.2 OHM 1/4W 1% 1206 SMD Res, Thick Film, 39R2, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 39R2, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573194 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details