Vishay Intertechnology, Inc. RES CH 39.2 EW 1% CRCW120639R2F

Description
RES CH 39.2 EW 1%
Request a Quote
Description
RES CH 39.2 EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 39.2 EW 1% - CRCW120639R2F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 39.2 EW 1%
CRCW120639R2F
RES CH 39.2 EW 1% CRCW120639R2F
RES CH 39.2 EW 1%

RES CH 39.2 EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW120639R2F
Product Name RES CH 39.2 EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers