Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 39ohms 5% CRCW120639R0JNTA

Description
Thick Film Resistors - SMD 1/4watt 39ohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 39ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 39ohms 5% - CRCW120639R0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 39ohms 5%
CRCW120639R0JNTA
Thick Film Resistors - SMD 1/4watt 39ohms 5% CRCW120639R0JNTA
Thick Film Resistors - SMD 1/4watt 39ohms 5%

Thick Film Resistors - SMD 1/4watt 39ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120639R0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120639R0JNTA-ND
Chip Resistor - Surface Mount CRCW120639R0JNTA-ND
39 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120639R0JNTA CRCW120639R0JNTA-ND
Product Name Thick Film Resistors - SMD 1/4watt 39ohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details