Vishay Precision Group RES 39.2K OHM 1/4W 1% 1206 SMD CRCW120639K2FKEA

Description
RES 39.2Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 39.2Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/4W 1% 1206 SMD - CRCW120639K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/4W 1% 1206 SMD
CRCW120639K2FKEA
RES 39.2K OHM 1/4W 1% 1206 SMD CRCW120639K2FKEA
RES 39.2Kohm 1/4W 1% 1206 SMD

RES 39.2Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-39.2KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KFTR-ND
Chip Resistor - Surface Mount 541-39.2KFTR-ND
39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KFDKR-ND
Chip Resistor - Surface Mount 541-39.2KFDKR-ND
39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39.2KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39.2KFCT-ND
Chip Resistor - Surface Mount 541-39.2KFCT-ND
39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792092
Surface Mount Resistors 6792092
Vishay CRCW120639K2FKEA

Vishay CRCW120639K2FKEA

Supplier's Site
Surface Mount Resistors - 6792092P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792092P
Surface Mount Resistors 6792092P
Vishay CRCW120639K2FKEA

Vishay CRCW120639K2FKEA

Supplier's Site
Surface Mount Resistors - 1694895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694895
Surface Mount Resistors 1694895
Vishay CRCW120639K2FKEA

Vishay CRCW120639K2FKEA

Supplier's Site
Res, Thick Film, 39K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 05F1576 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
05F1576
Res, Thick Film, 39K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 05F1576
RES, THICK FILM, 39K2, 1%, 0.25W, 1206, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.25W, 1206, REEL; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 39K2, 1%, 0.25W, 1206; Resistance Vishay - 89M6876 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K2, 1%, 0.25W, 1206; Resistance Vishay
89M6876
Res, Thick Film, 39K2, 1%, 0.25W, 1206; Resistance Vishay 89M6876
RES, THICK FILM, 39K2, 1%, 0.25W, 1206; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 39K2, 1%, 0.25W, 1206; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120639K2FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120639K2FKEA
Resistors - Chip Resistor - Surface Mount CRCW120639K2FKEA
RES SMD 39.2K OHM 1% 1/4W 1206

RES SMD 39.2K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120639K2FKEA 541-39.2KFTR-ND 6792092 6792092P 05F1576 CRCW120639K2FKEA
Product Name RES 39.2K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 39K2, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 39200 ohms 39200 ohms 39200 ohms 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details