Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120639K0JNEB

Description
39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120639K0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120639K0JNEB-ND
Chip Resistor - Surface Mount CRCW120639K0JNEB-ND
39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW120639K0JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120639K0JNEB
Chip Resistor - Surface Mount CRCW120639K0JNEB
RES SMD 39K OHM 5% 1/4W 1206

RES SMD 39K OHM 5% 1/4W 1206

Supplier's Site Datasheet
D25/crcw1206 200 39K 5% Et5 E3 Rohs Compliant Vishay - 49P2642 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 39K 5% Et5 E3 Rohs Compliant Vishay
49P2642
D25/crcw1206 200 39K 5% Et5 E3 Rohs Compliant Vishay 49P2642
D25/CRCW1206 200 39K 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 39K 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW120639K0JNEB-ND CRCW120639K0JNEB 49P2642
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D25/crcw1206 200 39K 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details