Vishay Intertechnology, Inc. RES 39K OHM .5W 5% 1206 SMD CRCW120639K0JNEAHP

Description
RES 39Kohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 39Kohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM .5W 5% 1206 SMD - CRCW120639K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM .5W 5% 1206 SMD
CRCW120639K0JNEAHP
RES 39K OHM .5W 5% 1206 SMD CRCW120639K0JNEAHP
RES 39Kohm .5W 5% 1206 SMD

RES 39Kohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120639K0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120639K0JNEAHP-ND
Chip Resistor - Surface Mount CRCW120639K0JNEAHP-ND
39 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

39 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120639K0JNEAHP CRCW120639K0JNEAHP-ND
Product Name RES 39K OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 39000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1073829 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details