Vishay Precision Group Chip Resistor - Surface Mount CRCW120639K0JNEA

Description
39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-39KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39KECT-ND
Chip Resistor - Surface Mount 541-39KECT-ND
39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39KEDKR-ND
Chip Resistor - Surface Mount 541-39KEDKR-ND
39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-39KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-39KETR-ND
Chip Resistor - Surface Mount 541-39KETR-ND
39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

39 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance: 5%; Power Rating:250... - CRCW120639K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance: 5%; Power Rating:250...
CRCW120639K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance: 5%; Power Rating:250... CRCW120639K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance: 5%; Power Rating:250...

Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance: 5%; Power Rating:250...

Supplier's Site
Res, Thick Film, 39K, 5%, 0.25W, 1206; Resistance Vishay - 59M6988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39K, 5%, 0.25W, 1206; Resistance Vishay
59M6988
Res, Thick Film, 39K, 5%, 0.25W, 1206; Resistance Vishay 59M6988
RES, THICK FILM, 39K, 5%, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 39K, 5%, 0.25W, 1206; Resistance:39kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-39KECT-ND CRCW120639K0JNEA 59M6988
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:39kohm; Resistance Tolerance: 5%; Power Rating:250... Res, Thick Film, 39K, 5%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers