Vishay Precision Group Chip Resistor - Surface Mount CRCW1206392RFKEA

Description
392 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
392 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-392FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392FCT-ND
Chip Resistor - Surface Mount 541-392FCT-ND
392 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-392FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392FDKR-ND
Chip Resistor - Surface Mount 541-392FDKR-ND
392 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-392FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-392FTR-ND
Chip Resistor - Surface Mount 541-392FTR-ND
392 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

392 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206392RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206392RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206392RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206392RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206392RFKEA
Chip Resistor - Surface Mount CRCW1206392RFKEA
RES SMD 392 OHM 1% 1/4W 1206

RES SMD 392 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 392R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2344
Res, Thick Film, 392R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2344
RES, THICK FILM, 392R, 1%, 0.25W, 1206, REEL; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 392R, 1%, 0.25W, 1206, REEL; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 392R, 1%, 0.25W, 1206; Resistance Vishay - 53K2343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392R, 1%, 0.25W, 1206; Resistance Vishay
53K2343
Res, Thick Film, 392R, 1%, 0.25W, 1206; Resistance Vishay 53K2343
RES, THICK FILM, 392R, 1%, 0.25W, 1206; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 392R, 1%, 0.25W, 1206; Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-392FCT-ND CRCW1206392RFKEA CRCW1206392RFKEA 53K2344 53K2343
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:392ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 392R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 392R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 392 ohms 392 ohms 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details