Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206392RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4381 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4381
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4381
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 392 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7938 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7938
Resistance Vishay 25AC7938
Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Resistance:392ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 28W4381 25AC7938
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 392 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details