Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206392KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW1206392KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW1206392KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206392KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206392KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206392KFKTA-ND
Chip Resistor - Surface Mount CRCW1206392KFKTA-ND
392 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

392 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 392K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 392K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5918
Res, Thick Film, 392K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5918
RES, THICK FILM, 392K, 1%, 0.25W, 1206, REEL; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 392K, 1%, 0.25W, 1206, REEL; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistor, Thick Film, 392Kohm, 250Mw, 1%; Resistance Vishay - 92B7842 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 392Kohm, 250Mw, 1%; Resistance Vishay
92B7842
Resistor, Thick Film, 392Kohm, 250Mw, 1%; Resistance Vishay 92B7842
RESISTOR, THICK FILM, 392KOHM, 250mW, 1%; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 392KOHM, 250mW, 1%; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206392KFKTA CRCW1206392KFKTA-ND 07J5918
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 392K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details