Thick Film Chip ResistorSeries:CRCW;
392 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
392 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
392 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 392K, 1%, 0.25W, 1206; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES, THICK FILM, 392K, 1%, 0.25W, 1206, REEL; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES SMD 392K OHM 1% 1/4W 1206
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6792086 | 6792086P | CRCW1206392KFKEA | 541-392KFTR-ND | 53K2342 | 42K5032 | CRCW1206392KFKEA |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Thick Film Chip ResistorSeries:CRCW; Resistance:392kohm; Resistance Tolerance:+/- 1%; Power Rating... | Chip Resistor - Surface Mount | Res, Thick Film, 392K, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 392K, 1%, 0.25W, 1206, Reel; Resistance Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | 1206; 1206 (3216 Metric) | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Resistance Range | 392000 ohms | 392000 ohms | 392000 ohms | 392000 ohms | |||
| Power Rating | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |