Vishay Intertechnology, Inc. RES 4.7K 1/8W 1206 5% CRCW1206392JRT5

Description
RES 4.7K 1/8W 1206 5%
Request a Quote
Description
RES 4.7K 1/8W 1206 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K 1/8W 1206 5% - CRCW1206392JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K 1/8W 1206 5%
CRCW1206392JRT5
RES 4.7K 1/8W 1206 5% CRCW1206392JRT5
RES 4.7K 1/8W 1206 5%

RES 4.7K 1/8W 1206 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206392JRT5
Product Name RES 4.7K 1/8W 1206 5%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details