Vishay Intertechnology, Inc. RESISTOR, 3.92K, 1%, 0.125W CRCW12063921FRT1

Description
RESISTOR, 3.92K, 1%, 0.125W
Request a Quote
Description
RESISTOR, 3.92K, 1%, 0.125W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 3.92K, 1%, 0.125W - CRCW12063921FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 3.92K, 1%, 0.125W
CRCW12063921FRT1
RESISTOR, 3.92K, 1%, 0.125W CRCW12063921FRT1
RESISTOR, 3.92K, 1%, 0.125W

RESISTOR, 3.92K, 1%, 0.125W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063921FRT1
Product Name RESISTOR, 3.92K, 1%, 0.125W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details