Vishay Intertechnology, Inc. RES, 392 OHM 1% 1/8W, 1206 CRCW12063920FRT1

Description
RES, 392ohm 1% 1/8W, 1206
Request a Quote
Description
RES, 392ohm 1% 1/8W, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 392 OHM 1% 1/8W, 1206 - CRCW12063920FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 392 OHM 1% 1/8W, 1206
CRCW12063920FRT1
RES, 392 OHM 1% 1/8W, 1206 CRCW12063920FRT1
RES, 392ohm 1% 1/8W, 1206

RES, 392ohm 1% 1/8W, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063920FRT1
Product Name RES, 392 OHM 1% 1/8W, 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details