Vishay Precision Group RES 390 OHM 1/4W 5% 1206 SMD CRCW1206390RJNEA

Description
RES 390ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 390ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM 1/4W 5% 1206 SMD - CRCW1206390RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM 1/4W 5% 1206 SMD
CRCW1206390RJNEA
RES 390 OHM 1/4W 5% 1206 SMD CRCW1206390RJNEA
RES 390ohm 1/4W 5% 1206 SMD

RES 390ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-390ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390ETR-ND
Chip Resistor - Surface Mount 541-390ETR-ND
390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390ECT-ND
Chip Resistor - Surface Mount 541-390ECT-ND
390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390EDKR-ND
Chip Resistor - Surface Mount 541-390EDKR-ND
390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 390R, 5%, 0.25W, 1206; Resistance Vishay - 59M6991 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 0.25W, 1206; Resistance Vishay
59M6991
Res, Thick Film, 390R, 5%, 0.25W, 1206; Resistance Vishay 59M6991
RES, THICK FILM, 390R, 5%, 0.25W, 1206; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 0.25W, 1206; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 390R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 65J3134 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 5%, 0.25W, 1206, Reel; Resistance Vishay
65J3134
Res, Thick Film, 390R, 5%, 0.25W, 1206, Reel; Resistance Vishay 65J3134
RES, THICK FILM, 390R, 5%, 0.25W, 1206, REEL; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 390R, 5%, 0.25W, 1206, REEL; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206390RJNEA 541-390ETR-ND 59M6991 65J3134
Product Name RES 390 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 390R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 390R, 5%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details