Vishay Precision Group RES 390 OHM .5W 1% 1206 SMD CRCW1206390RFKEAHP

Description
RES 390ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 390ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390 OHM .5W 1% 1206 SMD - CRCW1206390RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390 OHM .5W 1% 1206 SMD
CRCW1206390RFKEAHP
RES 390 OHM .5W 1% 1206 SMD CRCW1206390RFKEAHP
RES 390ohm .5W 1% 1206 SMD

RES 390ohm .5W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 8121883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121883
Surface Mount Resistors 8121883
Vishay CRCW1206390RFKEAHP

Vishay CRCW1206390RFKEAHP

Supplier's Site
Chip Resistor - Surface Mount - 541-390UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390UDKR-ND
Chip Resistor - Surface Mount 541-390UDKR-ND
390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390UTR-ND
Chip Resistor - Surface Mount 541-390UTR-ND
390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390UCT-ND
Chip Resistor - Surface Mount 541-390UCT-ND
390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

390 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 390 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 41R4891 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 390 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
41R4891
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 390 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 41R4891
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 390 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 390 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 390 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay - 52X1297 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 390 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
52X1297
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 390 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay 52X1297
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 390 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 390 ohm, 750 mW, 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206390RFKEAHP 8121883 541-390UDKR-ND 41R4891
Product Name RES 390 OHM .5W 1% 1206 SMD Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 390 Ohm, 750 Mw, 1%, 200 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details