Vishay Precision Group Surface Mount Resistors CRCW1206390KFKEA

Description
Vishay CRCW1206390KFKEA
Request a Quote Datasheet
Description
Vishay CRCW1206390KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6792073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792073
Surface Mount Resistors 6792073
Vishay CRCW1206390KFKEA

Vishay CRCW1206390KFKEA

Supplier's Site
Surface Mount Resistors - 6792073P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792073P
Surface Mount Resistors 6792073P
Vishay CRCW1206390KFKEA

Vishay CRCW1206390KFKEA

Supplier's Site
Surface Mount Resistors - 1694890 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694890
Surface Mount Resistors 1694890
Vishay CRCW1206390KFKEA

Vishay CRCW1206390KFKEA

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327063-CRCW1206390KFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327063-CRCW1206390KFKEA
Resistors - Chip Resistor - Surface Mount 1327063-CRCW1206390KFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327063-CRCW1206390K FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 390 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-390KFCT,541-390K FTR,541-390KFDKR,D25 /CRCW1206 100 390K 1% ET1 E3 Base Product Number: CRCW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327063-CRCW1206390KFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 390 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-390KFCT,541-390KFTR,541-390KFDKR,D25/CRCW1206 100 390K 1% ET1 E3
Base Product Number: CRCW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 4W 200V Resistor - 52-CRCW1206390KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-CRCW1206390KFKEA
SMD 4W 200V Resistor 52-CRCW1206390KFKEA
390kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V Product overview: CRCW1206390KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206390KFKEA can be used for catalog matching and distributor lookup.

390kR 1% 1/4W 1206 SMD Thick Film Resistor, 200V Product overview: CRCW1206390KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206390KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 390K OHM 1/4W 1% 1206 SMD - CRCW1206390KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/4W 1% 1206 SMD
CRCW1206390KFKEA
RES 390K OHM 1/4W 1% 1206 SMD CRCW1206390KFKEA
RES 390Kohm 1/4W 1% 1206 SMD

RES 390Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-390KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KFCT-ND
Chip Resistor - Surface Mount 541-390KFCT-ND
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KFDKR-ND
Chip Resistor - Surface Mount 541-390KFDKR-ND
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390KFTR-ND
Chip Resistor - Surface Mount 541-390KFTR-ND
390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 390K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5030 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5030
Res, Thick Film, 390K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5030
RES, THICK FILM, 390K, 1%, 0.25W, 1206, REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 390K, 1%, 0.25W, 1206, REEL; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 390K, 1%, 0.25W, 1206; Resistance Vishay - 53K2340 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390K, 1%, 0.25W, 1206; Resistance Vishay
53K2340
Res, Thick Film, 390K, 1%, 0.25W, 1206; Resistance Vishay 53K2340
RES, THICK FILM, 390K, 1%, 0.25W, 1206; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 390K, 1%, 0.25W, 1206; Resistance:390kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6792073 6792073P 1327063-CRCW1206390KFKEA 52-CRCW1206390KFKEA CRCW1206390KFKEA 541-390KFCT-ND 42K5030 53K2340
Product Name Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount SMD 4W 200V Resistor RES 390K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 390K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 390K, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 390000 ohms 390000 ohms 390000 ohms 390000 ohms 390000 ohms 390000 ohms
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details