VISHAY INTERTECHNOLOGY, INC.
CRCW1206390JRT1 -- 39 OHM 5% 200PPM TKF 1206
Vishay Intertechnology, Inc.
39 OHM 5% 200PPM TKF 1206
CRCW1206390JRT1
Description
39ohm 5% 200PPM TKF 1206
Request a Quote
Email Supplier
Description
39ohm 5% 200PPM TKF 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206390JRT1 |
|
Product Name
|
39 OHM 5% 200PPM TKF 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
133 ohms
View Details
2 suppliers