Vishay Intertechnology, Inc. RES 38.3 OHM 1/4W 1% 1206 SMD CRCW120638R3FKTA

Description
RES 38.3ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 38.3ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3 OHM 1/4W 1% 1206 SMD - CRCW120638R3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 1/4W 1% 1206 SMD
CRCW120638R3FKTA
RES 38.3 OHM 1/4W 1% 1206 SMD CRCW120638R3FKTA
RES 38.3ohm 1/4W 1% 1206 SMD

RES 38.3ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120638R3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120638R3FKTA-ND
Chip Resistor - Surface Mount CRCW120638R3FKTA-ND
38.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 38.3 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 38.3 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5904
Resistor, Thick Film, 38.3 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5904
RESISTOR, THICK FILM, 38.3 OHM, 250mW, 1%, FULL REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 38.3 OHM, 250mW, 1%, FULL REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120638R3FKTA CRCW120638R3FKTA-ND 07J5904
Product Name RES 38.3 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 38.3 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details