Vishay Intertechnology, Inc. RES 38.3K OHM 1/4W 1% 1206 SMD CRCW120638K3FKTA

Description
RES 38.3Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 38.3Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/4W 1% 1206 SMD - CRCW120638K3FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/4W 1% 1206 SMD
CRCW120638K3FKTA
RES 38.3K OHM 1/4W 1% 1206 SMD CRCW120638K3FKTA
RES 38.3Kohm 1/4W 1% 1206 SMD

RES 38.3Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120638K3FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120638K3FKTA-ND
Chip Resistor - Surface Mount CRCW120638K3FKTA-ND
38.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

38.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 38K3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5907 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5907
Res, Thick Film, 38K3, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5907
RES, THICK FILM, 38K3, 1%, 0.25W, 1206, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 38K3, 1%, 0.25W, 1206, REEL; Resistance:38.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120638K3FKTA CRCW120638K3FKTA-ND 07J5907
Product Name RES 38.3K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 38K3, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 38300 ohms 38300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details