Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206383RFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.2...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.2... - CRCW1206383RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.2...
CRCW1206383RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.2... CRCW1206383RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.2...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206383RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206383RFKTA-ND
Chip Resistor - Surface Mount CRCW1206383RFKTA-ND
383 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

383 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 383R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5905 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5905
Res, Thick Film, 383R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5905
RES, THICK FILM, 383R, 1%, 0.25W, 1206, REEL; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 383R, 1%, 0.25W, 1206, REEL; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 383R, 1%, 0.25W, 1206; Resistance Vishay - 92B7824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383R, 1%, 0.25W, 1206; Resistance Vishay
92B7824
Res, Thick Film, 383R, 1%, 0.25W, 1206; Resistance Vishay 92B7824
RES, THICK FILM, 383R, 1%, 0.25W, 1206; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 383R, 1%, 0.25W, 1206; Resistance:383ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206383RFKTA CRCW1206383RFKTA-ND 07J5905 92B7824
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:383ohm; Resistance Tolerance: 1%; Power Rating:0.2... Chip Resistor - Surface Mount Res, Thick Film, 383R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 383R, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 383 ohms 383 ohms 383 ohms 383 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details