Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206383RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 383 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 383 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4375 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4375
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4375
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 383 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 383 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4375
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 383 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details