Vishay Precision Group Chip Resistor - Surface Mount CRCW1206383KFKEA

Description
383 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
383 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-383KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383KFDKR-ND
Chip Resistor - Surface Mount 541-383KFDKR-ND
383 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

383 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383KFCT-ND
Chip Resistor - Surface Mount 541-383KFCT-ND
383 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

383 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-383KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-383KFTR-ND
Chip Resistor - Surface Mount 541-383KFTR-ND
383 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

383 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 383K OHM 1/4W 1% 1206 SMD - CRCW1206383KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383K OHM 1/4W 1% 1206 SMD
CRCW1206383KFKEA
RES 383K OHM 1/4W 1% 1206 SMD CRCW1206383KFKEA
RES 383Kohm 1/4W 1% 1206 SMD

RES 383Kohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206383KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206383KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206383KFKEA
RES SMD 383K OHM 1% 1/4W 1206

RES SMD 383K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 383K, 1%, 0.25W, 1206; Resistance Vishay - 53K2335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383K, 1%, 0.25W, 1206; Resistance Vishay
53K2335
Res, Thick Film, 383K, 1%, 0.25W, 1206; Resistance Vishay 53K2335
RES, THICK FILM, 383K, 1%, 0.25W, 1206; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 383K, 1%, 0.25W, 1206; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 383K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5025 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5025
Res, Thick Film, 383K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5025
RES, THICK FILM, 383K, 1%, 0.25W, 1206, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 383K, 1%, 0.25W, 1206, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-383KFDKR-ND CRCW1206383KFKEA CRCW1206383KFKEA 53K2335 42K5025
Product Name Chip Resistor - Surface Mount RES 383K OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 383K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 383K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details