Vishay Intertechnology, Inc. RESISTOR, 383K, 1%, 1/8W CRCW12063833FRT1

Description
RESISTOR, 383K, 1%, 1/8W
Request a Quote
Description
RESISTOR, 383K, 1%, 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 383K, 1%, 1/8W - CRCW12063833FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 383K, 1%, 1/8W
CRCW12063833FRT1
RESISTOR, 383K, 1%, 1/8W CRCW12063833FRT1
RESISTOR, 383K, 1%, 1/8W

RESISTOR, 383K, 1%, 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063833FRT1
Product Name RESISTOR, 383K, 1%, 1/8W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details