Vishay Precision Group Chip Resistor - Surface Mount CRCW120637R4FKTA

Description
37.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
37.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120637R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120637R4FKTA-ND
Chip Resistor - Surface Mount CRCW120637R4FKTA-ND
37.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

37.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW120637R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW120637R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW120637R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 37R4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5898 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5898
Res, Thick Film, 37R4, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5898
RES, THICK FILM, 37R4, 1%, 0.25W, 1206, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 37R4, 1%, 0.25W, 1206, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 37R4, 1%, 0.25W, 1206; Resistance Vishay - 92B7822 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37R4, 1%, 0.25W, 1206; Resistance Vishay
92B7822
Res, Thick Film, 37R4, 1%, 0.25W, 1206; Resistance Vishay 92B7822
RES, THICK FILM, 37R4, 1%, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 37R4, 1%, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120637R4FKTA-ND CRCW120637R4FKTA 07J5898 92B7822
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:37.4ohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 37R4, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 37R4, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details