Vishay Precision Group Res, Thick Film, 37R4, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW120637R4FKEA.

Description
RES, THICK FILM, 37R4, 1%, 0.25W, 1206, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Description
RES, THICK FILM, 37R4, 1%, 0.25W, 1206, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 37R4, 1%, 0.25W, 1206, Reel; Resistance Vishay - 27AC2531 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 37R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
27AC2531
Res, Thick Film, 37R4, 1%, 0.25W, 1206, Reel; Resistance Vishay 27AC2531
RES, THICK FILM, 37R4, 1%, 0.25W, 1206, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 37R4, 1%, 0.25W, 1206, REEL; Resistance:37.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC2531
Product Name Res, Thick Film, 37R4, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details