Vishay Intertechnology, Inc. RES 37.4K OHM .5W 1% 1206 SMD CRCW120637K4FKEAHP

Description
RES 37.4Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 37.4Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4K OHM .5W 1% 1206 SMD - CRCW120637K4FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4K OHM .5W 1% 1206 SMD
CRCW120637K4FKEAHP
RES 37.4K OHM .5W 1% 1206 SMD CRCW120637K4FKEAHP
RES 37.4Kohm .5W 1% 1206 SMD

RES 37.4Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120637K4FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120637K4FKEAHP-ND
Chip Resistor - Surface Mount CRCW120637K4FKEAHP-ND
37.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

37.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120637K4FKEAHP CRCW120637K4FKEAHP-ND
Product Name RES 37.4K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 37400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers