Vishay Precision Group Chip Resistor - Surface Mount CRCW1206374RFKEA

Description
374 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
374 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-374FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374FCT-ND
Chip Resistor - Surface Mount 541-374FCT-ND
374 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374FDKR-ND
Chip Resistor - Surface Mount 541-374FDKR-ND
374 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-374FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-374FTR-ND
Chip Resistor - Surface Mount 541-374FTR-ND
374 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

374 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 374 OHM 1/4W 1% 1206 SMD - CRCW1206374RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 374 OHM 1/4W 1% 1206 SMD
CRCW1206374RFKEA
RES 374 OHM 1/4W 1% 1206 SMD CRCW1206374RFKEA
RES 374ohm 1/4W 1% 1206 SMD

RES 374ohm 1/4W 1% 1206 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1206374RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206374RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206374RFKEA
RES SMD 374 OHM 1% 1/4W 1206

RES SMD 374 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 374R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2332 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374R, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2332
Res, Thick Film, 374R, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2332
RES, THICK FILM, 374R, 1%, 0.25W, 1206, REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 374R, 1%, 0.25W, 1206, REEL; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 374R, 1%, 0.25W, 1206; Resistance Vishay - 53K2331 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374R, 1%, 0.25W, 1206; Resistance Vishay
53K2331
Res, Thick Film, 374R, 1%, 0.25W, 1206; Resistance Vishay 53K2331
RES, THICK FILM, 374R, 1%, 0.25W, 1206; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 374R, 1%, 0.25W, 1206; Resistance:374ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-374FCT-ND CRCW1206374RFKEA CRCW1206374RFKEA 53K2332 53K2331
Product Name Chip Resistor - Surface Mount RES 374 OHM 1/4W 1% 1206 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 374R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 374R, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 374 ohms 374 ohms 374 ohms 374 ohms 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573293 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers