Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 36.5ohms 1% CRCW120636R5FKTA

Description
Thick Film Resistors - SMD 1/4watt 36.5ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 36.5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 36.5ohms 1% - CRCW120636R5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 36.5ohms 1%
CRCW120636R5FKTA
Thick Film Resistors - SMD 1/4watt 36.5ohms 1% CRCW120636R5FKTA
Thick Film Resistors - SMD 1/4watt 36.5ohms 1%

Thick Film Resistors - SMD 1/4watt 36.5ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120636R5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120636R5FKTA-ND
Chip Resistor - Surface Mount CRCW120636R5FKTA-ND
36.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

36.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120636R5FKTA CRCW120636R5FKTA-ND
Product Name Thick Film Resistors - SMD 1/4watt 36.5ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD113GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details