Vishay Precision Group Thick Film Resistors - SMD 1/4watt 36ohms 1% CRCW120636R0FKTA

Description
Thick Film Resistors - SMD 1/4watt 36ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 36ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 36ohms 1% - CRCW120636R0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 36ohms 1%
CRCW120636R0FKTA
Thick Film Resistors - SMD 1/4watt 36ohms 1% CRCW120636R0FKTA
Thick Film Resistors - SMD 1/4watt 36ohms 1%

Thick Film Resistors - SMD 1/4watt 36ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120636R0FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120636R0FKTA-ND
Chip Resistor - Surface Mount CRCW120636R0FKTA-ND
36 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5887
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5887
RES, THICK FILM, 36R, 1%, 0.25W, 1206, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 36R, 1%, 0.25W, 1206, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120636R0FKTA CRCW120636R0FKTA-ND 07J5887
Product Name Thick Film Resistors - SMD 1/4watt 36ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676227-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details