Vishay Precision Group Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW120636R0FKEA.

Description
RES, THICK FILM, 36R, 1%, 0.25W, 1206, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 36R, 1%, 0.25W, 1206, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 29AC3878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay
29AC3878
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay 29AC3878
RES, THICK FILM, 36R, 1%, 0.25W, 1206, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36R, 1%, 0.25W, 1206, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4365 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4365
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4365
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4294 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4294
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4294
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 29AC3878 28W4365
Product Name Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details