Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 36ohms 1% CRCW120636R0FKEA

Description
Thick Film Resistors - SMD 1/4watt 36ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 36ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 36ohms 1% - CRCW120636R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 36ohms 1%
CRCW120636R0FKEA
Thick Film Resistors - SMD 1/4watt 36ohms 1% CRCW120636R0FKEA
Thick Film Resistors - SMD 1/4watt 36ohms 1%

Thick Film Resistors - SMD 1/4watt 36ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-36.0FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0FCT-ND
Chip Resistor - Surface Mount 541-36.0FCT-ND
36 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0FTR-ND
Chip Resistor - Surface Mount 541-36.0FTR-ND
36 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0FDKR-ND
Chip Resistor - Surface Mount 541-36.0FDKR-ND
36 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 36R, 1%, 0.25W, 1206; Resistance Vishay - 53K2322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.25W, 1206; Resistance Vishay
53K2322
Res, Thick Film, 36R, 1%, 0.25W, 1206; Resistance Vishay 53K2322
RES, THICK FILM, 36R, 1%, 0.25W, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 36R, 1%, 0.25W, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5014 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5014
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5014
RES, THICK FILM, 36R, 1%, 0.25W, 1206, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36R, 1%, 0.25W, 1206, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW120636R0FKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW120636R0FKEA
Resistors - Chip Resistor - Surface Mount CRCW120636R0FKEA
RES SMD 36 OHM 1% 1/4W 1206

RES SMD 36 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW120636R0FKEA 541-36.0FCT-ND 53K2322 42K5014 CRCW120636R0FKEA
Product Name Thick Film Resistors - SMD 1/4watt 36ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 36R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 36 ohms 36 ohms 36 ohms 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756757 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details