Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120636K0FKEB

Description
36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120636K0FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120636K0FKEB-ND
Chip Resistor - Surface Mount CRCW120636K0FKEB-ND
36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 36K 1% Et5 E3 Rohs Compliant Vishay - 49P2617 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 36K 1% Et5 E3 Rohs Compliant Vishay
49P2617
D25/crcw1206 100 36K 1% Et5 E3 Rohs Compliant Vishay 49P2617
D25/CRCW1206 100 36K 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 36K 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW120636K0FKEB-ND 49P2617
Product Name Chip Resistor - Surface Mount D25/crcw1206 100 36K 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details