Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW120636K0FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4363 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4363
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4363
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4292 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4292
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4292
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 36 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4363
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 36 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details