Vishay Precision Group Thick Film Resistors - SMD 1/4watt 36Kohms 1% CRCW120636K0FKEA

Description
Thick Film Resistors - SMD 1/4watt 36Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 36Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 36Kohms 1% - CRCW120636K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 36Kohms 1%
CRCW120636K0FKEA
Thick Film Resistors - SMD 1/4watt 36Kohms 1% CRCW120636K0FKEA
Thick Film Resistors - SMD 1/4watt 36Kohms 1%

Thick Film Resistors - SMD 1/4watt 36Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-36.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0KFCT-ND
Chip Resistor - Surface Mount 541-36.0KFCT-ND
36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0KFTR-ND
Chip Resistor - Surface Mount 541-36.0KFTR-ND
36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36.0KFDKR-ND
Chip Resistor - Surface Mount 541-36.0KFDKR-ND
36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

36 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 36K, 1%, 0.25W, 1206; Resistance Vishay - 53K2320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 1%, 0.25W, 1206; Resistance Vishay
53K2320
Res, Thick Film, 36K, 1%, 0.25W, 1206; Resistance Vishay 53K2320
RES, THICK FILM, 36K, 1%, 0.25W, 1206; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 36K, 1%, 0.25W, 1206; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 36K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5012 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5012
Res, Thick Film, 36K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5012
RES, THICK FILM, 36K, 1%, 0.25W, 1206, REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 36K, 1%, 0.25W, 1206, REEL; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120636K0FKEA 541-36.0KFCT-ND 53K2320 42K5012
Product Name Thick Film Resistors - SMD 1/4watt 36Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 36K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 36K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 36000 ohms 36000 ohms 36000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details