Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 365ohms 1% CRCW1206365RFKTB

Description
Thick Film Resistors - SMD 1/4watt 365ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 365ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 365ohms 1% - CRCW1206365RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 365ohms 1%
CRCW1206365RFKTB
Thick Film Resistors - SMD 1/4watt 365ohms 1% CRCW1206365RFKTB
Thick Film Resistors - SMD 1/4watt 365ohms 1%

Thick Film Resistors - SMD 1/4watt 365ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206365RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206365RFKTB-ND
Chip Resistor - Surface Mount CRCW1206365RFKTB-ND
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206365RFKTB CRCW1206365RFKTB-ND
Product Name Thick Film Resistors - SMD 1/4watt 365ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details