Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 365ohms 1% CRCW1206365RFKEB

Description
Thick Film Resistors - SMD 1/4watt 365ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 365ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 365ohms 1% - CRCW1206365RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 365ohms 1%
CRCW1206365RFKEB
Thick Film Resistors - SMD 1/4watt 365ohms 1% CRCW1206365RFKEB
Thick Film Resistors - SMD 1/4watt 365ohms 1%

Thick Film Resistors - SMD 1/4watt 365ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206365RFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206365RFKEB-ND
Chip Resistor - Surface Mount CRCW1206365RFKEB-ND
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206365RFKEB CRCW1206365RFKEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 365ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2-1614971-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details