Vishay Precision Group Chip Resistor - Surface Mount CRCW1206365RFKEA

Description
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-365FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365FTR-ND
Chip Resistor - Surface Mount 541-365FTR-ND
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365FDKR-ND
Chip Resistor - Surface Mount 541-365FDKR-ND
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-365FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-365FCT-ND
Chip Resistor - Surface Mount 541-365FCT-ND
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206365RFKEA - CRCW1206365RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206365RFKEA
CRCW1206365RFKEA
CRCW1206365RFKEA CRCW1206365RFKEA
CRCW1206365RFKEA

CRCW1206365RFKEA

Supplier's Site
Res, Thick Film, 365R, 1%, 0.25W, 1206; Resistance Vishay - 53K2327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365R, 1%, 0.25W, 1206; Resistance Vishay
53K2327
Res, Thick Film, 365R, 1%, 0.25W, 1206; Resistance Vishay 53K2327
RES, THICK FILM, 365R, 1%, 0.25W, 1206; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 365R, 1%, 0.25W, 1206; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 365R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 365R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5019
Res, Thick Film, 365R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5019
RES, THICK FILM, 365R, 1%, 0.25W, 1206, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 365R, 1%, 0.25W, 1206, REEL; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW1206365RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206365RFKEA
Chip Resistor - Surface Mount CRCW1206365RFKEA
RES SMD 365 OHM 1% 1/4W 1206

RES SMD 365 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-365FTR-ND CRCW1206365RFKEA 53K2327 42K5019 CRCW1206365RFKEA
Product Name Chip Resistor - Surface Mount CRCW1206365RFKEA Res, Thick Film, 365R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 365R, 1%, 0.25W, 1206, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 365 ohms 365 ohms 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers