Vishay Intertechnology, Inc. RES, SMD, 3.65K, 1%,.125W, 1206B CRCW12063651FRT1

Description
RES, SMD, 3.65K, 1%,.125W, 1206B
Request a Quote
Description
RES, SMD, 3.65K, 1%,.125W, 1206B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMD, 3.65K, 1%,.125W, 1206B - CRCW12063651FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMD, 3.65K, 1%,.125W, 1206B
CRCW12063651FRT1
RES, SMD, 3.65K, 1%,.125W, 1206B CRCW12063651FRT1
RES, SMD, 3.65K, 1%,.125W, 1206B

RES, SMD, 3.65K, 1%,.125W, 1206B

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063651FRT1
Product Name RES, SMD, 3.65K, 1%,.125W, 1206B
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers