Vishay Intertechnology, Inc. RES CH 3.65K EW 1% CRCW12063651F

Description
RES CH 3.65K EW 1%
Request a Quote
Description
RES CH 3.65K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 3.65K EW 1% - CRCW12063651F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 3.65K EW 1%
CRCW12063651F
RES CH 3.65K EW 1% CRCW12063651F
RES CH 3.65K EW 1%

RES CH 3.65K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063651F
Product Name RES CH 3.65K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details