Vishay Precision Group CRCW1206360RFKEA CRCW1206360RFKEA

Description
CRCW1206360RFKEA
Request a Quote Datasheet
Description
CRCW1206360RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206360RFKEA - CRCW1206360RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206360RFKEA
CRCW1206360RFKEA
CRCW1206360RFKEA CRCW1206360RFKEA
CRCW1206360RFKEA

CRCW1206360RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-360FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360FDKR-ND
Chip Resistor - Surface Mount 541-360FDKR-ND
360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360FTR-ND
Chip Resistor - Surface Mount 541-360FTR-ND
360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360FCT-ND
Chip Resistor - Surface Mount 541-360FCT-ND
360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

360 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 360R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5017 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5017
Res, Thick Film, 360R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5017
RES, THICK FILM, 360R, 1%, 0.25W, 1206, REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 360R, 1%, 0.25W, 1206, REEL; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 360R, 1%, 0.25W, 1206; Resistance Vishay - 53K2325 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360R, 1%, 0.25W, 1206; Resistance Vishay
53K2325
Res, Thick Film, 360R, 1%, 0.25W, 1206; Resistance Vishay 53K2325
RES, THICK FILM, 360R, 1%, 0.25W, 1206; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 360R, 1%, 0.25W, 1206; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206360RFKEA 541-360FDKR-ND 42K5017 53K2325
Product Name CRCW1206360RFKEA Chip Resistor - Surface Mount Res, Thick Film, 360R, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 360R, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 360 ohms 360 ohms 360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers