Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206357RFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1%; Power Rating:...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1206357RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1206357RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1206357RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - 541-357FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357FCT-ND
Chip Resistor - Surface Mount 541-357FCT-ND
357 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357FTR-ND
Chip Resistor - Surface Mount 541-357FTR-ND
357 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357FDKR-ND
Chip Resistor - Surface Mount 541-357FDKR-ND
357 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

357 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 357R, 1%, 0.25W, 1206; Resistance Vishay - 53K2319 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.25W, 1206; Resistance Vishay
53K2319
Res, Thick Film, 357R, 1%, 0.25W, 1206; Resistance Vishay 53K2319
RES, THICK FILM, 357R, 1%, 0.25W, 1206; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.25W, 1206; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 357R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5011 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5011
Res, Thick Film, 357R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5011
RES, THICK FILM, 357R, 1%, 0.25W, 1206, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 357R, 1%, 0.25W, 1206, REEL; Resistance:357ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206357RFKEA 541-357FCT-ND 53K2319 42K5011
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:357ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount Res, Thick Film, 357R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 357R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 357 ohms 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details