Vishay Intertechnology, Inc. RES 357K OHM .5W 1% 1206 SMD CRCW1206357KFKEAHP

Description
RES 357Kohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 357Kohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357K OHM .5W 1% 1206 SMD - CRCW1206357KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357K OHM .5W 1% 1206 SMD
CRCW1206357KFKEAHP
RES 357K OHM .5W 1% 1206 SMD CRCW1206357KFKEAHP
RES 357Kohm .5W 1% 1206 SMD

RES 357Kohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206357KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206357KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1206357KFKEAHP-ND
357 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

357 kOhms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206357KFKEAHP CRCW1206357KFKEAHP-ND
Product Name RES 357K OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 357000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers