Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206357KFKEA

Description
357 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
357 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-357KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KFDKR-ND
Chip Resistor - Surface Mount 541-357KFDKR-ND
357 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KFTR-ND
Chip Resistor - Surface Mount 541-357KFTR-ND
357 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-357KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-357KFCT-ND
Chip Resistor - Surface Mount 541-357KFCT-ND
357 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

357 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206357KFKEA - CRCW1206357KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206357KFKEA
CRCW1206357KFKEA
CRCW1206357KFKEA CRCW1206357KFKEA
CRCW1206357KFKEA

CRCW1206357KFKEA

Supplier's Site
Res, Thick Film, 357K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5010 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5010
Res, Thick Film, 357K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5010
RES, THICK FILM, 357K, 1%, 0.25W, 1206, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.25W, 1206, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 357K, 1%, 0.25W, 1206; Resistance Vishay - 53K2318 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.25W, 1206; Resistance Vishay
53K2318
Res, Thick Film, 357K, 1%, 0.25W, 1206; Resistance Vishay 53K2318
RES, THICK FILM, 357K, 1%, 0.25W, 1206; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.25W, 1206; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-357KFDKR-ND CRCW1206357KFKEA 42K5010 53K2318
Product Name Chip Resistor - Surface Mount CRCW1206357KFKEA Res, Thick Film, 357K, 1%, 0.25W, 1206, Reel; Resistance Vishay Res, Thick Film, 357K, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details