Vishay Precision Group RES 34.8 OHM 1/4W 1% 1206 SMD CRCW120634R8FKEA

Description
RES 34.8ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 34.8ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.8 OHM 1/4W 1% 1206 SMD - CRCW120634R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/4W 1% 1206 SMD
CRCW120634R8FKEA
RES 34.8 OHM 1/4W 1% 1206 SMD CRCW120634R8FKEA
RES 34.8ohm 1/4W 1% 1206 SMD

RES 34.8ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-34.8FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8FDKR-ND
Chip Resistor - Surface Mount 541-34.8FDKR-ND
34.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

34.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8FTR-ND
Chip Resistor - Surface Mount 541-34.8FTR-ND
34.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

34.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8FCT-ND
Chip Resistor - Surface Mount 541-34.8FCT-ND
34.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

34.8 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 34R8, 1%, 0.25W, 1206; Resistance Vishay - 53K2310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34R8, 1%, 0.25W, 1206; Resistance Vishay
53K2310
Res, Thick Film, 34R8, 1%, 0.25W, 1206; Resistance Vishay 53K2310
RES, THICK FILM, 34R8, 1%, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 34R8, 1%, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34R8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5005 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34R8, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5005
Res, Thick Film, 34R8, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5005
RES, THICK FILM, 34R8, 1%, 0.25W, 1206, REEL; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34R8, 1%, 0.25W, 1206, REEL; Resistance:34.8ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120634R8FKEA 541-34.8FDKR-ND 53K2310 42K5005
Product Name RES 34.8 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 34R8, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 34R8, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 34.8 ohms 34.8 ohms 34.8 ohms 34.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9540 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD433JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details