Vishay Precision Group Chip Resistor - Surface Mount CRCW120634K8FKTA

Description
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW120634K8FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120634K8FKTA-ND
Chip Resistor - Surface Mount CRCW120634K8FKTA-ND
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120634K8FKTA - CRCW120634K8FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120634K8FKTA
CRCW120634K8FKTA
CRCW120634K8FKTA CRCW120634K8FKTA
CRCW120634K8FKTA

CRCW120634K8FKTA

Supplier's Site
Res, Thick Film, 34K8, 1%, 0.25W, 1206; Resistance Vishay - 92B7799 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.25W, 1206; Resistance Vishay
92B7799
Res, Thick Film, 34K8, 1%, 0.25W, 1206; Resistance Vishay 92B7799
RES, THICK FILM, 34K8, 1%, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 34K8, 1%, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 34K8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5878
Res, Thick Film, 34K8, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5878
RES, THICK FILM, 34K8, 1%, 0.25W, 1206, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 34K8, 1%, 0.25W, 1206, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120634K8FKTA-ND CRCW120634K8FKTA 92B7799
Product Name Chip Resistor - Surface Mount CRCW120634K8FKTA Res, Thick Film, 34K8, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details