Vishay Precision Group Chip Resistor - Surface Mount CRCW120634K8FKEA

Description
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-34.8KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KFTR-ND
Chip Resistor - Surface Mount 541-34.8KFTR-ND
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KFDKR-ND
Chip Resistor - Surface Mount 541-34.8KFDKR-ND
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.8KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.8KFCT-ND
Chip Resistor - Surface Mount 541-34.8KFCT-ND
34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

34.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW120634K8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW120634K8FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120634K8FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW120634K8FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW120634K8FKEA
Resistors - Chip Resistor - Surface Mount CRCW120634K8FKEA
RES SMD 34.8K OHM 1% 1/4W 1206

RES SMD 34.8K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 34K8, 1%, 0.25W, 1206; Resistance Vishay - 53K2308 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.25W, 1206; Resistance Vishay
53K2308
Res, Thick Film, 34K8, 1%, 0.25W, 1206; Resistance Vishay 53K2308
RES, THICK FILM, 34K8, 1%, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.25W, 1206; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34K8, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5003 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K8, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5003
Res, Thick Film, 34K8, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5003
RES, THICK FILM, 34K8, 1%, 0.25W, 1206, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34K8, 1%, 0.25W, 1206, REEL; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
D25/crcw1206 100 34K8 1% Et1 E3 Vishay - 84AC1223 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 34K8 1% Et1 E3 Vishay
84AC1223
D25/crcw1206 100 34K8 1% Et1 E3 Vishay 84AC1223
D25/CRCW1206 100 34K8 1% ET1 E3

D25/CRCW1206 100 34K8 1% ET1 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-34.8KFTR-ND CRCW120634K8FKEA CRCW120634K8FKEA 53K2308 84AC1223
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:34.8kohm; Resistance Tolerance: 1%; Power Rating:0... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 34K8, 1%, 0.25W, 1206; Resistance Vishay D25/crcw1206 100 34K8 1% Et1 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7870 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details