Vishay Precision Group Thick Film Resistors - SMD 1/4watt 34Kohms 1% CRCW120634K0FKEB

Description
Thick Film Resistors - SMD 1/4watt 34Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 34Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 34Kohms 1% - CRCW120634K0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 34Kohms 1%
CRCW120634K0FKEB
Thick Film Resistors - SMD 1/4watt 34Kohms 1% CRCW120634K0FKEB
Thick Film Resistors - SMD 1/4watt 34Kohms 1%

Thick Film Resistors - SMD 1/4watt 34Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120634K0FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120634K0FKEB-ND
Chip Resistor - Surface Mount CRCW120634K0FKEB-ND
34 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 100 34K 1% Et5 E3 Rohs Compliant Vishay - 49P2602 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 34K 1% Et5 E3 Rohs Compliant Vishay
49P2602
D25/crcw1206 100 34K 1% Et5 E3 Rohs Compliant Vishay 49P2602
D25/CRCW1206 100 34K 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 100 34K 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120634K0FKEB CRCW120634K0FKEB-ND 49P2602
Product Name Thick Film Resistors - SMD 1/4watt 34Kohms 1% Chip Resistor - Surface Mount D25/crcw1206 100 34K 1% Et5 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 34000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614708-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details