Vishay Precision Group CRCW120634K0FKEA CRCW120634K0FKEA

Description
CRCW120634K0FKEA
Request a Quote Datasheet
Description
CRCW120634K0FKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW120634K0FKEA - CRCW120634K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120634K0FKEA
CRCW120634K0FKEA
CRCW120634K0FKEA CRCW120634K0FKEA
CRCW120634K0FKEA

CRCW120634K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-34.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0KFTR-ND
Chip Resistor - Surface Mount 541-34.0KFTR-ND
34 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0KFDKR-ND
Chip Resistor - Surface Mount 541-34.0KFDKR-ND
34 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-34.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-34.0KFCT-ND
Chip Resistor - Surface Mount 541-34.0KFCT-ND
34 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

34 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 34K, 1%, 0.25W, 1206; Resistance Vishay - 53K2307 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.25W, 1206; Resistance Vishay
53K2307
Res, Thick Film, 34K, 1%, 0.25W, 1206; Resistance Vishay 53K2307
RES, THICK FILM, 34K, 1%, 0.25W, 1206; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 34K, 1%, 0.25W, 1206; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 34K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5002 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 34K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5002
Res, Thick Film, 34K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5002
RES, THICK FILM, 34K, 1%, 0.25W, 1206, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 34K, 1%, 0.25W, 1206, REEL; Resistance:34kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW120634K0FKEA 541-34.0KFTR-ND 53K2307 42K5002
Product Name CRCW120634K0FKEA Chip Resistor - Surface Mount Res, Thick Film, 34K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 34K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details